Vishay Intertechnology, Inc. RES 91.0 OHM .33W 1% 0805 SMD CRCW080591R0FKEAHP

Description
RES 91.0ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 91.0ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91.0 OHM .33W 1% 0805 SMD - CRCW080591R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0 OHM .33W 1% 0805 SMD
CRCW080591R0FKEAHP
RES 91.0 OHM .33W 1% 0805 SMD CRCW080591R0FKEAHP
RES 91.0ohm .33W 1% 0805 SMD

RES 91.0ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-91.0TTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91.0TTR-ND
Chip Resistor - Surface Mount 541-91.0TTR-ND
91 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

91 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-91.0TDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91.0TDKR-ND
Chip Resistor - Surface Mount 541-91.0TDKR-ND
91 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

91 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-91.0TCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91.0TCT-ND
Chip Resistor - Surface Mount 541-91.0TCT-ND
91 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

91 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080591R0FKEAHP 541-91.0TTR-ND
Product Name RES 91.0 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 91 ohms 91 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1654FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details