Vishay Intertechnology, Inc. RES 91K OHM 1/8W 5% 0805 SMD CRCW080591K0JNTA

Description
RES 91Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 91Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91K OHM 1/8W 5% 0805 SMD - CRCW080591K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91K OHM 1/8W 5% 0805 SMD
CRCW080591K0JNTA
RES 91K OHM 1/8W 5% 0805 SMD CRCW080591K0JNTA
RES 91Kohm 1/8W 5% 0805 SMD

RES 91Kohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080591K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080591K0JNTA-ND
Chip Resistor - Surface Mount CRCW080591K0JNTA-ND
91 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

91 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080591K0JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080591K0JNTA
Chip Resistor - Surface Mount CRCW080591K0JNTA
RES SMD 91K OHM 5% 1/8W 0805

RES SMD 91K OHM 5% 1/8W 0805

Supplier's Site Datasheet
Crcw0805 91K 5% 200 Rt1 Rohs Compliant Vishay - 49P1750 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 91K 5% 200 Rt1 Rohs Compliant Vishay
49P1750
Crcw0805 91K 5% 200 Rt1 Rohs Compliant Vishay 49P1750
CRCW0805 91K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 91K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW080591K0JNTA CRCW080591K0JNTA-ND CRCW080591K0JNTA 49P1750
Product Name RES 91K OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw0805 91K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 91000 ohms 91000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1623506-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details