Vishay Intertechnology, Inc. RES 910 OHM .33W 5% 0805 SMD CRCW0805910RJNEAHP

Description
RES 910ohm .33W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 910ohm .33W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM .33W 5% 0805 SMD - CRCW0805910RJNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM .33W 5% 0805 SMD
CRCW0805910RJNEAHP
RES 910 OHM .33W 5% 0805 SMD CRCW0805910RJNEAHP
RES 910ohm .33W 5% 0805 SMD

RES 910ohm .33W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805910RJNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805910RJNEAHP-ND
Chip Resistor - Surface Mount CRCW0805910RJNEAHP-ND
910 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

910 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805910RJNEAHP CRCW0805910RJNEAHP-ND
Product Name RES 910 OHM .33W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 910 ohms 910 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details