Vishay Intertechnology, Inc. RES 910 OHM 1/8W 5% 0805 SMD CRCW0805910RJNEA

Description
RES 910ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 910ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1/8W 5% 0805 SMD - CRCW0805910RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/8W 5% 0805 SMD
CRCW0805910RJNEA
RES 910 OHM 1/8W 5% 0805 SMD CRCW0805910RJNEA
RES 910ohm 1/8W 5% 0805 SMD

RES 910ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-910ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-910ATR-ND
Chip Resistor - Surface Mount 541-910ATR-ND
910 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-910ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-910ACT-ND
Chip Resistor - Surface Mount 541-910ACT-ND
910 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-910ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-910ADKR-ND
Chip Resistor - Surface Mount 541-910ADKR-ND
910 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805910RJNEA 541-910ATR-ND
Product Name RES 910 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 910 ohms 910 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567457P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details