Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805910KJNTA

Description
910 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
910 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805910KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805910KJNTA-ND
Chip Resistor - Surface Mount CRCW0805910KJNTA-ND
910 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

910 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 910Kohms 5% - CRCW0805910KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 910Kohms 5%
CRCW0805910KJNTA
Thick Film Resistors - SMD 1/8watt 910Kohms 5% CRCW0805910KJNTA
Thick Film Resistors - SMD 1/8watt 910Kohms 5%

Thick Film Resistors - SMD 1/8watt 910Kohms 5%

Supplier's Site
Crcw0805 910K 5% 200 Rt1 Rohs Compliant Vishay - 49P1756 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 910K 5% 200 Rt1 Rohs Compliant Vishay
49P1756
Crcw0805 910K 5% 200 Rt1 Rohs Compliant Vishay 49P1756
CRCW0805 910K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 910K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805910KJNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805910KJNTA
Chip Resistor - Surface Mount CRCW0805910KJNTA
RES SMD 910K OHM 5% 1/8W 0805

RES SMD 910K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0805910KJNTA-ND CRCW0805910KJNTA 49P1756 CRCW0805910KJNTA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 910Kohms 5% Crcw0805 910K 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1676447-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84500 ohms
View Details
3 suppliers