Vishay Intertechnology, Inc. RES 910K OHM 1/8W 5% 0805 SMD CRCW0805910KJNEA

Description
RES 910Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 910Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910K OHM 1/8W 5% 0805 SMD - CRCW0805910KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910K OHM 1/8W 5% 0805 SMD
CRCW0805910KJNEA
RES 910K OHM 1/8W 5% 0805 SMD CRCW0805910KJNEA
RES 910Kohm 1/8W 5% 0805 SMD

RES 910Kohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-910KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-910KATR-ND
Chip Resistor - Surface Mount 541-910KATR-ND
910 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

910 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-910KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-910KACT-ND
Chip Resistor - Surface Mount 541-910KACT-ND
910 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

910 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805910KJNEA 541-910KATR-ND
Product Name RES 910K OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 910000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details