VISHAY INTERTECHNOLOGY, INC.
CRCW080590R9FRT1 -- 90.9 OHM 1% 100PPM TKF
Vishay Intertechnology, Inc.
90.9 OHM 1% 100PPM TKF
CRCW080590R9FRT1
Description
90.9ohm 1% 100PPM TKF
Request a Quote
Email Supplier
Description
90.9ohm 1% 100PPM TKF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW080590R9FRT1 |
|
Product Name
|
90.9 OHM 1% 100PPM TKF |
|
Resistance Range
|
90.9 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Category / Application
Automotive AEC-Q200
Resistance Range
5.00E-5 ohms
Operating Temperature
-40 to 170 C (-40 to 338 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details