Vishay Precision Group CRCW080590R9FKEA CRCW080590R9FKEA

Description
CRCW080590R9FKEA
Request a Quote Datasheet
Description
CRCW080590R9FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW080590R9FKEA - CRCW080590R9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080590R9FKEA
CRCW080590R9FKEA
CRCW080590R9FKEA CRCW080590R9FKEA
CRCW080590R9FKEA

CRCW080590R9FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-90.9CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9CTR-ND
Chip Resistor - Surface Mount 541-90.9CTR-ND
90.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

90.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-90.9CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9CCT-ND
Chip Resistor - Surface Mount 541-90.9CCT-ND
90.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

90.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-90.9CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9CDKR-ND
Chip Resistor - Surface Mount 541-90.9CDKR-ND
90.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

90.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 90R9, 1%, 0.125W, 0805; Resistance Vishay - 53K0545 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 90R9, 1%, 0.125W, 0805; Resistance Vishay
53K0545
Res, Thick Film, 90R9, 1%, 0.125W, 0805; Resistance Vishay 53K0545
RES, THICK FILM, 90R9, 1%, 0.125W, 0805; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 90R9, 1%, 0.125W, 0805; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Chip Resistor, Full Reel; Resistance Vishay - 42K4701 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, Full Reel; Resistance Vishay
42K4701
Thick Film Chip Resistor, Full Reel; Resistance Vishay 42K4701
Thick Film Chip Resistor, FULL REEL; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Thick Film Chip Resistor, FULL REEL; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080590R9FKEA 541-90.9CTR-ND 53K0545 42K4701
Product Name CRCW080590R9FKEA Chip Resistor - Surface Mount Res, Thick Film, 90R9, 1%, 0.125W, 0805; Resistance Vishay Thick Film Chip Resistor, Full Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details