Vishay Precision Group Chip Resistor - Surface Mount CRCW080590K9FKTA

Description
RES SMD 90.9K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 90.9K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080590K9FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080590K9FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080590K9FKTADKR-ND
RES SMD 90.9K OHM 1% 1/8W 0805

RES SMD 90.9K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080590K9FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080590K9FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080590K9FKTACT-ND
RES SMD 90.9K OHM 1% 1/8W 0805

RES SMD 90.9K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080590K9FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080590K9FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080590K9FKTATR-ND
90.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

90.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080590K9FKTA - CRCW080590K9FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080590K9FKTA
CRCW080590K9FKTA
CRCW080590K9FKTA CRCW080590K9FKTA
CRCW080590K9FKTA

CRCW080590K9FKTA

Supplier's Site
Res, Thick Film, 90K9, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5379 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 90K9, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5379
Res, Thick Film, 90K9, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5379
RES, THICK FILM, 90K9, 1%, 0.125W, 0805, REEL; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 90K9, 1%, 0.125W, 0805, REEL; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW080590K9FKTADKR-ND CRCW080590K9FKTA 07J5379
Product Name Chip Resistor - Surface Mount CRCW080590K9FKTA Res, Thick Film, 90K9, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details