Vishay Precision Group Res Thick Film 0805 909 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW0805909RFKEB

Description
Res Thick Film 0805 909 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 909 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 909 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R - CRCW0805909RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 909 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
CRCW0805909RFKEB
Res Thick Film 0805 909 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW0805909RFKEB
Res Thick Film 0805 909 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0805 909 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805909RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805909RFKEB-ND
Chip Resistor - Surface Mount CRCW0805909RFKEB-ND
909 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

909 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 100 909R 1% Et5 E3 Rohs Compliant Vishay - 49P1747 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 909R 1% Et5 E3 Rohs Compliant Vishay
49P1747
D12/crcw0805 100 909R 1% Et5 E3 Rohs Compliant Vishay 49P1747
D12/CRCW0805 100 909R 1% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 100 909R 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805909RFKEB CRCW0805909RFKEB-ND 49P1747
Product Name Res Thick Film 0805 909 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount D12/crcw0805 100 909R 1% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details