Vishay Precision Group RES 909 OHM 1/8W 1% 0805 SMD CRCW0805909RFKEA

Description
RES 909ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 909ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1/8W 1% 0805 SMD - CRCW0805909RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/8W 1% 0805 SMD
CRCW0805909RFKEA
RES 909 OHM 1/8W 1% 0805 SMD CRCW0805909RFKEA
RES 909ohm 1/8W 1% 0805 SMD

RES 909ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-909CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-909CCT-ND
Chip Resistor - Surface Mount 541-909CCT-ND
909 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

909 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-909CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-909CDKR-ND
Chip Resistor - Surface Mount 541-909CDKR-ND
909 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

909 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-909CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-909CTR-ND
Chip Resistor - Surface Mount 541-909CTR-ND
909 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

909 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 909R, 1%, 0.125W, 0805; Resistance Vishay - 42K4703 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 909R, 1%, 0.125W, 0805; Resistance Vishay
42K4703
Res, Thick Film, 909R, 1%, 0.125W, 0805; Resistance Vishay 42K4703
RES, THICK FILM, 909R, 1%, 0.125W, 0805; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 909R, 1%, 0.125W, 0805; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 909R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0547 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 909R, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0547
Res, Thick Film, 909R, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0547
RES, THICK FILM, 909R, 1%, 0.125W, 0805, REEL; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 909R, 1%, 0.125W, 0805, REEL; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0805909RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805909RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805909RFKEA
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0805909RFKEA 541-909CCT-ND 42K4703 53K0547 CRCW0805909RFKEA
Product Name RES 909 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 909R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 909R, 1%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 909 ohms 909 ohms 909 ohms 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567517P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details