Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 909 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW0805909RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 909 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 909 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 909 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3889 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 909 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3889
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 909 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3889
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 909 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 909 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 909 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4833 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 909 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4833
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 909 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4833
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 909 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 909 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3889
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 909 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details