Vishay Precision Group Chip Resistor - Surface Mount CRCW0805909KFKTA

Description
909 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
909 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805909KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805909KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805909KFKTATR-ND
909 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

909 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805909KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805909KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805909KFKTADKR-ND
RES SMD 909K OHM 1% 1/4W 0805

RES SMD 909K OHM 1% 1/4W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805909KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805909KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805909KFKTACT-ND
RES SMD 909K OHM 1% 1/4W 0805

RES SMD 909K OHM 1% 1/4W 0805

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:909kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0805909KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:909kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0805909KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:909kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805909KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:909kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:909kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 909K, 1%, 0.125W, 0805; Resistance Vishay - 36C9786 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 909K, 1%, 0.125W, 0805; Resistance Vishay
36C9786
Res, Thick Film, 909K, 1%, 0.125W, 0805; Resistance Vishay 36C9786
RES, THICK FILM, 909K, 1%, 0.125W, 0805; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 909K, 1%, 0.125W, 0805; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 909K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5380 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 909K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5380
Res, Thick Film, 909K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5380
RES, THICK FILM, 909K, 1%, 0.125W, 0805, REEL; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 909K, 1%, 0.125W, 0805, REEL; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0805909KFKTATR-ND CRCW0805909KFKTA 36C9786
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:909kohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 909K, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details