VISHAY INTERTECHNOLOGY, INC.
CRCW08059091FT -- RES 9.09K 1/8W 1% 0805
Vishay Intertechnology, Inc.
RES 9.09K 1/8W 1% 0805
CRCW08059091FT
Description
RES 9.09K 1/8W 1% 0805
Request a Quote
Email Supplier
Description
RES 9.09K 1/8W 1% 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08059091FT |
|
Product Name
|
RES 9.09K 1/8W 1% 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
95.3 ohms
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details