Vishay Intertechnology, Inc. RESS 9.09K 1% .1W CRCW08059091FRT2

Description
RESS 9.09K 1% .1W
Request a Quote
Description
RESS 9.09K 1% .1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESS 9.09K 1% .1W - CRCW08059091FRT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESS 9.09K 1% .1W
CRCW08059091FRT2
RESS 9.09K 1% .1W CRCW08059091FRT2
RESS 9.09K 1% .1W

RESS 9.09K 1% .1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08059091FRT2
Product Name RESS 9.09K 1% .1W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details