VISHAY INTERTECHNOLOGY, INC.
CRCW08059091F100 -- RES, 9.09K OHM, 1/8W, 1%
Vishay Intertechnology, Inc.
RES, 9.09K OHM, 1/8W, 1%
CRCW08059091F100
Description
RES, 9.09Kohm, 1/8W, 1%
Request a Quote
Email Supplier
Description
RES, 9.09Kohm, 1/8W, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08059091F100 |
|
Product Name
|
RES, 9.09K OHM, 1/8W, 1% |
|
Resistance Range
|
9090 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details