Vishay Precision Group Chip Resistor - Surface Mount CRCW08058R87FKTA

Description
8.87 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.87 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08058R87FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08058R87FKTA-ND
Chip Resistor - Surface Mount CRCW08058R87FKTA-ND
8.87 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.87 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:8.87ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW08058R87FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:8.87ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW08058R87FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:8.87ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW08058R87FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:8.87ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:8.87ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Resistor, Thick Film, 8.87 Ohm, 125Mw, 1%; Resistance Vishay - 07J5339 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.87 Ohm, 125Mw, 1%; Resistance Vishay
07J5339
Resistor, Thick Film, 8.87 Ohm, 125Mw, 1%; Resistance Vishay 07J5339
RESISTOR, THICK FILM, 8.87 OHM, 125mW, 1%; Resistance:8.87ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 8.87 OHM, 125mW, 1%; Resistance:8.87ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08058R87FKTA-ND CRCW08058R87FKTA 07J5339
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:8.87ohm; Resistance Tolerance:+/- 1%; Power Rating... Resistor, Thick Film, 8.87 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 8.87 ohms 8.87 ohms 8.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details