Vishay Intertechnology, Inc. RES 8.45 OHM 1/8W 1% 0805 SMD CRCW08058R45FNTA

Description
RES 8.45ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 8.45ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45 OHM 1/8W 1% 0805 SMD - CRCW08058R45FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM 1/8W 1% 0805 SMD
CRCW08058R45FNTA
RES 8.45 OHM 1/8W 1% 0805 SMD CRCW08058R45FNTA
RES 8.45ohm 1/8W 1% 0805 SMD

RES 8.45ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08058R45FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08058R45FNTA-ND
Chip Resistor - Surface Mount CRCW08058R45FNTA-ND
8.45 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.45 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08058R45FNTA CRCW08058R45FNTA-ND
Product Name RES 8.45 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 8.45 ohms 8.45 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details