Vishay Precision Group Chip Resistor - Surface Mount CRCW08058R25FKTA

Description
8.25 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.25 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08058R25FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08058R25FKTA-ND
Chip Resistor - Surface Mount CRCW08058R25FKTA-ND
8.25 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.25 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08058R25FKTA - CRCW08058R25FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08058R25FKTA
CRCW08058R25FKTA
CRCW08058R25FKTA CRCW08058R25FKTA
CRCW08058R25FKTA

CRCW08058R25FKTA

Supplier's Site
Resistor, Thick Film, 8.25 Ohm, 125Mw, 1%; Resistance Vishay - 07J5338 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.25 Ohm, 125Mw, 1%; Resistance Vishay
07J5338
Resistor, Thick Film, 8.25 Ohm, 125Mw, 1%; Resistance Vishay 07J5338
RESISTOR, THICK FILM, 8.25 OHM, 125mW, 1%; Resistance:8.25ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 8.25 OHM, 125mW, 1%; Resistance:8.25ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08058R25FKTA-ND CRCW08058R25FKTA 07J5338
Product Name Chip Resistor - Surface Mount CRCW08058R25FKTA Resistor, Thick Film, 8.25 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 8.25 ohms 8.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details