Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08058R20JNEB

Description
8.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08058R20JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08058R20JNEB-ND
Chip Resistor - Surface Mount CRCW08058R20JNEB-ND
8.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0805 8.2 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R - CRCW08058R20JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 8.2 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
CRCW08058R20JNEB
Res Thick Film 0805 8.2 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW08058R20JNEB
Res Thick Film 0805 8.2 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0805 8.2 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
D12/crcw0805 200 8R2 5% Et5 E3 Rohs Compliant Vishay - 49P1647 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 8R2 5% Et5 E3 Rohs Compliant Vishay
49P1647
D12/crcw0805 200 8R2 5% Et5 E3 Rohs Compliant Vishay 49P1647
D12/CRCW0805 200 8R2 5% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 200 8R2 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08058R20JNEB-ND CRCW08058R20JNEB 49P1647
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 8.2 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R D12/crcw0805 200 8R2 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details