Vishay Precision Group RES 8.20 OHM 1/8W 1% 0805 SMD CRCW08058R20FNEA

Description
RES 8.20ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 8.20ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.20 OHM 1/8W 1% 0805 SMD - CRCW08058R20FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20 OHM 1/8W 1% 0805 SMD
CRCW08058R20FNEA
RES 8.20 OHM 1/8W 1% 0805 SMD CRCW08058R20FNEA
RES 8.20ohm 1/8W 1% 0805 SMD

RES 8.20ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08058R20FNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08058R20FNEATR-ND
Chip Resistor - Surface Mount 541-CRCW08058R20FNEATR-ND
8.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08058R20FNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08058R20FNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW08058R20FNEADKR-ND
RES SMD 8.2 OHM 1% 1/8W 0805

RES SMD 8.2 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08058R20FNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08058R20FNEACT-ND
Chip Resistor - Surface Mount 541-CRCW08058R20FNEACT-ND
RES SMD 8.2 OHM 1% 1/8W 0805

RES SMD 8.2 OHM 1% 1/8W 0805

Buy Now Datasheet
Res, Thick Film, 8R2, 1%, 0.125W, 0805; Resistance Vishay - 89M6832 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8R2, 1%, 0.125W, 0805; Resistance Vishay
89M6832
Res, Thick Film, 8R2, 1%, 0.125W, 0805; Resistance Vishay 89M6832
RES, THICK FILM, 8R2, 1%, 0.125W, 0805; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 8R2, 1%, 0.125W, 0805; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8R2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 89M6833 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8R2, 1%, 0.125W, 0805, Reel; Resistance Vishay
89M6833
Res, Thick Film, 8R2, 1%, 0.125W, 0805, Reel; Resistance Vishay 89M6833
RES, THICK FILM, 8R2, 1%, 0.125W, 0805, REEL; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8R2, 1%, 0.125W, 0805, REEL; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08058R20FNEA 541-CRCW08058R20FNEATR-ND 89M6832 89M6833
Product Name RES 8.20 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 8R2, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 8R2, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details