Vishay Intertechnology, Inc. RES 8.20 OHM 1/8W 1% 0805 SMD CRCW08058R20FKEA

Description
RES 8.20ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 8.20ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.20 OHM 1/8W 1% 0805 SMD - CRCW08058R20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20 OHM 1/8W 1% 0805 SMD
CRCW08058R20FKEA
RES 8.20 OHM 1/8W 1% 0805 SMD CRCW08058R20FKEA
RES 8.20ohm 1/8W 1% 0805 SMD

RES 8.20ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-8.20CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20CCCT-ND
Chip Resistor - Surface Mount 541-8.20CCCT-ND
8.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.20CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20CCDKR-ND
Chip Resistor - Surface Mount 541-8.20CCDKR-ND
8.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.20CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20CCTR-ND
Chip Resistor - Surface Mount 541-8.20CCTR-ND
8.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 8.2Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay - 33AK3085 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8.2Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay
33AK3085
Res, 8.2Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay 33AK3085
RES, 8.2OHM, AEC-Q200, 0.125W, 0805 ROHS COMPLIANT: YES

RES, 8.2OHM, AEC-Q200, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW08058R20FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08058R20FKEA
Chip Resistor - Surface Mount CRCW08058R20FKEA
RES SMD 8.2 OHM 1% 1/8W 0805

RES SMD 8.2 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW08058R20FKEA 541-8.20CCCT-ND 33AK3085 CRCW08058R20FKEA
Product Name RES 8.20 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, 8.2Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details