Vishay Intertechnology, Inc. RES 8.06 OHM 1/8W 1% 0805 SMD CRCW08058R06FNTA

Description
RES 8.06ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 8.06ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06 OHM 1/8W 1% 0805 SMD - CRCW08058R06FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 1/8W 1% 0805 SMD
CRCW08058R06FNTA
RES 8.06 OHM 1/8W 1% 0805 SMD CRCW08058R06FNTA
RES 8.06ohm 1/8W 1% 0805 SMD

RES 8.06ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08058R06FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08058R06FNTA-ND
Chip Resistor - Surface Mount CRCW08058R06FNTA-ND
8.06 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.06 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08058R06FNTA CRCW08058R06FNTA-ND
Product Name RES 8.06 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2176090-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details