Vishay Precision Group Chip Resistor - Surface Mount CRCW08058R06FKTA

Description
8.06 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.06 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08058R06FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08058R06FKTA-ND
Chip Resistor - Surface Mount CRCW08058R06FKTA-ND
8.06 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.06 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08058R06FKTA - CRCW08058R06FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08058R06FKTA
CRCW08058R06FKTA
CRCW08058R06FKTA CRCW08058R06FKTA
CRCW08058R06FKTA

CRCW08058R06FKTA

Supplier's Site
Res, Thick Film, 8R06, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5337 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8R06, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5337
Res, Thick Film, 8R06, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5337
RES, THICK FILM, 8R06, 1%, 0.125W, 0805, REEL; Resistance:8.06ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 8R06, 1%, 0.125W, 0805, REEL; Resistance:8.06ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 8R06, 1%, 0.125W, 0805; Resistance Vishay - 36C9754 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8R06, 1%, 0.125W, 0805; Resistance Vishay
36C9754
Res, Thick Film, 8R06, 1%, 0.125W, 0805; Resistance Vishay 36C9754
RES, THICK FILM, 8R06, 1%, 0.125W, 0805; Resistance:8.06ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 8R06, 1%, 0.125W, 0805; Resistance:8.06ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08058R06FKTA-ND CRCW08058R06FKTA 07J5337
Product Name Chip Resistor - Surface Mount CRCW08058R06FKTA Res, Thick Film, 8R06, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 8.06 ohms 8.06 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details