Vishay Precision Group RES 8.66M OHM 1/8W 1% 0805 SMD CRCW08058M66FKEA

Description
RES 8.66Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 8.66Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66M OHM 1/8W 1% 0805 SMD - CRCW08058M66FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66M OHM 1/8W 1% 0805 SMD
CRCW08058M66FKEA
RES 8.66M OHM 1/8W 1% 0805 SMD CRCW08058M66FKEA
RES 8.66Mohm 1/8W 1% 0805 SMD

RES 8.66Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-8.66MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.66MCTR-ND
Chip Resistor - Surface Mount 541-8.66MCTR-ND
8.66 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.66 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor, Full Reel; Resistance Vishay - 53K0490 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, Full Reel; Resistance Vishay
53K0490
Thick Film Chip Resistor, Full Reel; Resistance Vishay 53K0490
Thick Film Chip Resistor, FULL REEL; Resistance:8.66Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Thick Film Chip Resistor, FULL REEL; Resistance:8.66Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08058M66FKEA 541-8.66MCTR-ND 53K0490
Product Name RES 8.66M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 8.66E6 ohms 8.66E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details