Vishay Precision Group CRCW08058M45FKEA CRCW08058M45FKEA

Description
CRCW08058M45FKEA
Request a Quote Datasheet
Description
CRCW08058M45FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08058M45FKEA - CRCW08058M45FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08058M45FKEA
CRCW08058M45FKEA
CRCW08058M45FKEA CRCW08058M45FKEA
CRCW08058M45FKEA

CRCW08058M45FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-8.45MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.45MCCT-ND
Chip Resistor - Surface Mount 541-8.45MCCT-ND
8.45 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.45 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.45MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.45MCTR-ND
Chip Resistor - Surface Mount 541-8.45MCTR-ND
8.45 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.45 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.45MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.45MCDKR-ND
Chip Resistor - Surface Mount 541-8.45MCDKR-ND
8.45 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.45 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08058M45FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08058M45FKEA
Chip Resistor - Surface Mount CRCW08058M45FKEA
RES SMD 8.45M OHM 1% 1/8W 0805

RES SMD 8.45M OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 8M45, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0488 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M45, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0488
Res, Thick Film, 8M45, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0488
RES, THICK FILM, 8M45, 1%, 0.125W, 0805, REEL; Resistance:8.45Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8M45, 1%, 0.125W, 0805, REEL; Resistance:8.45Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.45 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4802 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.45 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4802
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.45 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4802
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.45 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.45 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW08058M45FKEA 541-8.45MCCT-ND CRCW08058M45FKEA 53K0488 27W4802
Product Name CRCW08058M45FKEA Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 8M45, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.45 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573240 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 22 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details