Vishay Precision Group Thick Film Resistors - SMD 1/8watt 8.25Mohms 1% CRCW08058M25FKEA

Description
Thick Film Resistors - SMD 1/8watt 8.25Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 8.25Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 8.25Mohms 1% - CRCW08058M25FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 8.25Mohms 1%
CRCW08058M25FKEA
Thick Film Resistors - SMD 1/8watt 8.25Mohms 1% CRCW08058M25FKEA
Thick Film Resistors - SMD 1/8watt 8.25Mohms 1%

Thick Film Resistors - SMD 1/8watt 8.25Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08058M25FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08058M25FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW08058M25FKEADKR-ND
8.25 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.25 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08058M25FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08058M25FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW08058M25FKEACT-ND
8.25 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.25 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08058M25FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08058M25FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW08058M25FKEATR-ND
8.25 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.25 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 8.25Mohm, 125Mw, 1%; Resistance Vishay - 53K0486 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 8.25Mohm, 125Mw, 1%; Resistance Vishay
53K0486
Thick Film Resistor, 8.25Mohm, 125Mw, 1%; Resistance Vishay 53K0486
THICK FILM RESISTOR, 8.25MOHM, 125mW, 1%; Resistance:8.25Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 8.25MOHM, 125mW, 1%; Resistance:8.25Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 8M25, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4676 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M25, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4676
Res, Thick Film, 8M25, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4676
RES, THICK FILM, 8M25, 1%, 0.125W, 0805, REEL; Resistance:8.25Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8M25, 1%, 0.125W, 0805, REEL; Resistance:8.25Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08058M25FKEA 541-CRCW08058M25FKEADKR-ND 53K0486
Product Name Thick Film Resistors - SMD 1/8watt 8.25Mohms 1% Chip Resistor - Surface Mount Thick Film Resistor, 8.25Mohm, 125Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 8.25E6 ohms 8.25E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1372FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-2176317-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.30E6 ohms
View Details
3 suppliers