Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.25 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW08058M25FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.25 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.25 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.25 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4801 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.25 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4801
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.25 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4801
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.25 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.25 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4801
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.25 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details