Vishay Intertechnology, Inc. RES 8.2M OHM 1/8W 5% 0805 SMD CRCW08058M20JNTA

Description
RES 8.2Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 8.2Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2M OHM 1/8W 5% 0805 SMD - CRCW08058M20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2M OHM 1/8W 5% 0805 SMD
CRCW08058M20JNTA
RES 8.2M OHM 1/8W 5% 0805 SMD CRCW08058M20JNTA
RES 8.2Mohm 1/8W 5% 0805 SMD

RES 8.2Mohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08058M20JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08058M20JNTA-ND
Chip Resistor - Surface Mount CRCW08058M20JNTA-ND
8.2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 8.2M 5% 200 Rt1 Rohs Compliant Vishay - 49P1637 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 8.2M 5% 200 Rt1 Rohs Compliant Vishay
49P1637
Crcw0805 8.2M 5% 200 Rt1 Rohs Compliant Vishay 49P1637
CRCW0805 8.2M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 8.2M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08058M20JNTA CRCW08058M20JNTA-ND 49P1637
Product Name RES 8.2M OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Crcw0805 8.2M 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 8.20E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573159 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers