Vishay Intertechnology, Inc. RES 8.2M OHM 1/8W 5% 0805 SMD CRCW08058M20JNEA

Description
RES 8.2Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 8.2Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2M OHM 1/8W 5% 0805 SMD - CRCW08058M20JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2M OHM 1/8W 5% 0805 SMD
CRCW08058M20JNEA
RES 8.2M OHM 1/8W 5% 0805 SMD CRCW08058M20JNEA
RES 8.2Mohm 1/8W 5% 0805 SMD

RES 8.2Mohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-8.2MATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.2MATR-ND
Chip Resistor - Surface Mount 541-8.2MATR-ND
8.2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 200 8M2 5% Et1 E3 Rohs Compliant Vishay - 47P3758 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 8M2 5% Et1 E3 Rohs Compliant Vishay
47P3758
D12/crcw0805 200 8M2 5% Et1 E3 Rohs Compliant Vishay 47P3758
D12/CRCW0805 200 8M2 5% ET1 e3 RoHS Compliant: Yes

D12/CRCW0805 200 8M2 5% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08058M20JNEA 541-8.2MATR-ND 47P3758
Product Name RES 8.2M OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount D12/crcw0805 200 8M2 5% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 8.20E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9094FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details