Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08058M20FKTA

Description
8.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08058M20FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08058M20FKTA-ND
Chip Resistor - Surface Mount CRCW08058M20FKTA-ND
8.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.20M OHM 1/8W 1% 0805 SMD - CRCW08058M20FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20M OHM 1/8W 1% 0805 SMD
CRCW08058M20FKTA
RES 8.20M OHM 1/8W 1% 0805 SMD CRCW08058M20FKTA
RES 8.20Mohm 1/8W 1% 0805 SMD

RES 8.20Mohm 1/8W 1% 0805 SMD

Supplier's Site
Crcw0805 8.2M 1% 100 Rt1 Rohs Compliant Vishay - 49P1635 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 8.2M 1% 100 Rt1 Rohs Compliant Vishay
49P1635
Crcw0805 8.2M 1% 100 Rt1 Rohs Compliant Vishay 49P1635
CRCW0805 8.2M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0805 8.2M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08058M20FKTA-ND CRCW08058M20FKTA 49P1635
Product Name Chip Resistor - Surface Mount RES 8.20M OHM 1/8W 1% 0805 SMD Crcw0805 8.2M 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details