Vishay Intertechnology, Inc. RES 8.20M OHM 1/8W 1% 0805 SMD CRCW08058M20FKEA

Description
RES 8.20Mohm 1/8W 1% 0805 SMD
Request a Quote
Description
RES 8.20Mohm 1/8W 1% 0805 SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, part number 24W3847, features a resistance value of 8.2 MΩ with a tolerance of 1%. It has a rated power dissipation of 125 mW and a maximum voltage rating of 150 V. This resistor is RoHS compliant and is designed for high stability, with a resistance change of ±1% over 1000 hours at 70 °C. The component is suitable for use in automotive applications due to its AEC-Q200 qualification. It is packaged with pure tin solder contacts, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor operates within a temperature range of -55 °C to +155 °C and has a low temperature coefficient of ±100 ppm/K. This product is ideal for engineers looking for reliable and stable resistors for their electronic designs.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, part number 24W3847, features a resistance value of 8.2 MΩ with a tolerance of 1%. It has a rated power dissipation of 125 mW and a maximum voltage rating of 150 V. This resistor is RoHS compliant and is designed for high stability, with a resistance change of ±1% over 1000 hours at 70 °C. The component is suitable for use in automotive applications due to its AEC-Q200 qualification. It is packaged with pure tin solder contacts, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor operates within a temperature range of -55 °C to +155 °C and has a low temperature coefficient of ±100 ppm/K. This product is ideal for engineers looking for reliable and stable resistors for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
RES 8.20M OHM 1/8W 1% 0805 SMD - CRCW08058M20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20M OHM 1/8W 1% 0805 SMD
CRCW08058M20FKEA
RES 8.20M OHM 1/8W 1% 0805 SMD CRCW08058M20FKEA
RES 8.20Mohm 1/8W 1% 0805 SMD

RES 8.20Mohm 1/8W 1% 0805 SMD

Supplier's Site
SMD 8W Resistor - 52-CRCW08058M20FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CRCW08058M20FKEA
SMD 8W Resistor 52-CRCW08058M20FKEA
RES SMD 8.2M OHM 1% 1/8W 0805 Product overview: CRCW08058M20FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08058M20FKEA can be used for catalog matching and distributor lookup.

RES SMD 8.2M OHM 1% 1/8W 0805 Product overview: CRCW08058M20FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08058M20FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-8.20MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20MCCT-ND
Chip Resistor - Surface Mount 541-8.20MCCT-ND
8.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.20MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20MCTR-ND
Chip Resistor - Surface Mount 541-8.20MCTR-ND
8.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.20MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20MCDKR-ND
Chip Resistor - Surface Mount 541-8.20MCDKR-ND
8.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.2 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3847 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.2 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3847
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.2 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3847
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.2 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.2 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 8M2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 47P3757 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M2, 1%, 0.125W, 0805, Reel; Resistance Vishay
47P3757
Res, Thick Film, 8M2, 1%, 0.125W, 0805, Reel; Resistance Vishay 47P3757
RES, THICK FILM, 8M2, 1%, 0.125W, 0805, REEL; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8M2, 1%, 0.125W, 0805, REEL; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08058M20FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08058M20FKEA
Resistors - Chip Resistor - Surface Mount CRCW08058M20FKEA
RES SMD 8.2M OHM 1% 1/8W 0805

RES SMD 8.2M OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08058M20FKEA 52-CRCW08058M20FKEA 541-8.20MCCT-ND 24W3847 47P3757 CRCW08058M20FKEA
Product Name RES 8.20M OHM 1/8W 1% 0805 SMD SMD 8W Resistor Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.2 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Res, Thick Film, 8M2, 1%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 8.20E6 ohms 8.20E6 ohms 8.20E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD225GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-2176771-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers