Vishay Precision Group Chip Resistor - Surface Mount CRCW08058M06FKEA

Description
8.06 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.06 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-8.06MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.06MCTR-ND
Chip Resistor - Surface Mount 541-8.06MCTR-ND
8.06 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.06 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.06MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.06MCDKR-ND
Chip Resistor - Surface Mount 541-8.06MCDKR-ND
8.06 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.06 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.06MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.06MCCT-ND
Chip Resistor - Surface Mount 541-8.06MCCT-ND
8.06 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.06 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:8.06Mohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW08058M06FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:8.06Mohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW08058M06FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:8.06Mohm; Resistance Tolerance: 1%; Power Rating:0... CRCW08058M06FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:8.06Mohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:8.06Mohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Res, Thick Film, 8M06, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0485 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M06, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0485
Res, Thick Film, 8M06, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0485
RES, THICK FILM, 8M06, 1%, 0.125W, 0805, REEL; Resistance:8.06Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8M06, 1%, 0.125W, 0805, REEL; Resistance:8.06Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8M06, 1%, 0.125W, 0805; Resistance Vishay - 53K0484 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M06, 1%, 0.125W, 0805; Resistance Vishay
53K0484
Res, Thick Film, 8M06, 1%, 0.125W, 0805; Resistance Vishay 53K0484
RES, THICK FILM, 8M06, 1%, 0.125W, 0805; Resistance:8.06Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8M06, 1%, 0.125W, 0805; Resistance:8.06Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-8.06MCTR-ND CRCW08058M06FKEA 53K0485
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:8.06Mohm; Resistance Tolerance: 1%; Power Rating:0... Res, Thick Film, 8M06, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1584FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers