Vishay Precision Group Chip Resistor - Surface Mount CRCW08058K87FKEB

Description
8.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08058K87FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08058K87FKEB-ND
Chip Resistor - Surface Mount CRCW08058K87FKEB-ND
8.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08058K87FKEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08058K87FKEB
Resistors - Chip Resistor - Surface Mount CRCW08058K87FKEB
RES SMD 8.87K OHM 1% 1/8W 0805

RES SMD 8.87K OHM 1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - CRCW08058K87FKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08058K87FKEB
Chip Resistor - Surface Mount CRCW08058K87FKEB
RES SMD 8.87K OHM 1% 1/8W 0805

RES SMD 8.87K OHM 1% 1/8W 0805

Supplier's Site Datasheet
D12/crcw0805 100 8K87 1% Et5 E3 Rohs Compliant Vishay - 49P1632 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 8K87 1% Et5 E3 Rohs Compliant Vishay
49P1632
D12/crcw0805 100 8K87 1% Et5 E3 Rohs Compliant Vishay 49P1632
D12/CRCW0805 100 8K87 1% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 100 8K87 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW08058K87FKEB-ND CRCW08058K87FKEB CRCW08058K87FKEB 49P1632
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount D12/crcw0805 100 8K87 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details