Vishay Intertechnology, Inc. RES 8.87K OHM .33W 1% 0805 SMD CRCW08058K87FKEAHP

Description
RES 8.87Kohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 8.87Kohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87K OHM .33W 1% 0805 SMD - CRCW08058K87FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM .33W 1% 0805 SMD
CRCW08058K87FKEAHP
RES 8.87K OHM .33W 1% 0805 SMD CRCW08058K87FKEAHP
RES 8.87Kohm .33W 1% 0805 SMD

RES 8.87Kohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08058K87FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08058K87FKEAHP-ND
Chip Resistor - Surface Mount CRCW08058K87FKEAHP-ND
8.87 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.87 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08058K87FKEAHP CRCW08058K87FKEAHP-ND
Product Name RES 8.87K OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 8870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details