Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08058K66FKTA

Description
RES SMD 8.66K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 8.66K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08058K66FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08058K66FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08058K66FKTACT-ND
RES SMD 8.66K OHM 1% 1/8W 0805

RES SMD 8.66K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08058K66FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08058K66FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08058K66FKTADKR-ND
RES SMD 8.66K OHM 1% 1/8W 0805

RES SMD 8.66K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08058K66FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08058K66FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08058K66FKTATR-ND
8.66 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.66 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:8.66kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW08058K66FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:8.66kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW08058K66FKTA
Thick Film ResistorSeries:CRCW; Resistance:8.66kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW08058K66FKTA
Thick Film ResistorSeries:CRCW; Resistance:8.66kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:8.66kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW08058K66FKTACT-ND CRCW08058K66FKTA
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:8.66kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details