Vishay Precision Group Chip Resistor - Surface Mount CRCW08058K45FKEA

Description
8.45 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.45 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-8.45KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.45KCCT-ND
Chip Resistor - Surface Mount 541-8.45KCCT-ND
8.45 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.45 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.45KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.45KCTR-ND
Chip Resistor - Surface Mount 541-8.45KCTR-ND
8.45 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.45 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.45KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.45KCDKR-ND
Chip Resistor - Surface Mount 541-8.45KCDKR-ND
8.45 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.45 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.45K OHM 1/8W 1% 0805 SMD - CRCW08058K45FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/8W 1% 0805 SMD
CRCW08058K45FKEA
RES 8.45K OHM 1/8W 1% 0805 SMD CRCW08058K45FKEA
RES 8.45Kohm 1/8W 1% 0805 SMD

RES 8.45Kohm 1/8W 1% 0805 SMD

Supplier's Site
Surface Mount Resistors - 6791730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791730
Surface Mount Resistors 6791730
Vishay CRCW08058K45FKEA

Vishay CRCW08058K45FKEA

Supplier's Site
Surface Mount Resistors - 6791730P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791730P
Surface Mount Resistors 6791730P
Vishay CRCW08058K45FKEA

Vishay CRCW08058K45FKEA

Supplier's Site
Surface Mount Resistors - 1694782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694782
Surface Mount Resistors 1694782
Vishay CRCW08058K45FKEA

Vishay CRCW08058K45FKEA

Supplier's Site
Res, Thick Film, 8K45, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4673 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K45, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4673
Res, Thick Film, 8K45, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4673
RES, THICK FILM, 8K45, 1%, 0.125W, 0805, REEL; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8K45, 1%, 0.125W, 0805, REEL; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8K45, 1%, 0.125W, 0805; Resistance Vishay - 53K0481 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K45, 1%, 0.125W, 0805; Resistance Vishay
53K0481
Res, Thick Film, 8K45, 1%, 0.125W, 0805; Resistance Vishay 53K0481
RES, THICK FILM, 8K45, 1%, 0.125W, 0805; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8K45, 1%, 0.125W, 0805; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08058K45FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08058K45FKEA
Resistors - Chip Resistor - Surface Mount CRCW08058K45FKEA
RES SMD 8.45K OHM 1% 1/8W 0805

RES SMD 8.45K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-8.45KCCT-ND CRCW08058K45FKEA 6791730 6791730P 42K4673 CRCW08058K45FKEA
Product Name Chip Resistor - Surface Mount RES 8.45K OHM 1/8W 1% 0805 SMD Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 8K45, 1%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2573145 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details