8.25 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
RES 8.25K OHM 1% 1/8W 0805
D12/CRCW0805-C 100 8K25 1% ET5 E3 ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW08058K25FKEBC-ND | CRCW08058K25FKEBC | 59AC4911 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | D12/crcw0805-C 100 8K25 1% Et5 E3 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | |
| Tolerance | 1 +/- % | 1 +/- % |