Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08058K25FKEB

Description
8.25 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.25 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08058K25FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08058K25FKEB-ND
Chip Resistor - Surface Mount CRCW08058K25FKEB-ND
8.25 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.25 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0805 8.25K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R - CRCW08058K25FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 8.25K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
CRCW08058K25FKEB
Res Thick Film 0805 8.25K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW08058K25FKEB
Res Thick Film 0805 8.25K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0805 8.25K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW08058K25FKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08058K25FKEB
Chip Resistor - Surface Mount CRCW08058K25FKEB
RES SMD 8.25K OHM 1% 1/8W 0805

RES SMD 8.25K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW08058K25FKEB-ND CRCW08058K25FKEB CRCW08058K25FKEB
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 8.25K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data