Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/8watt 8.2Kohms 5% CRCW08058K20JNEB

Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 8.2Kohms 5%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 8.2Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/8watt 8.2Kohms 5% - CRCW08058K20JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/8watt 8.2Kohms 5%
CRCW08058K20JNEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 8.2Kohms 5% CRCW08058K20JNEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 8.2Kohms 5%

Vishay/DaleThick Film Resistors - SMD 1/8watt 8.2Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08058K20JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08058K20JNEB-ND
Chip Resistor - Surface Mount CRCW08058K20JNEB-ND
8.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 200 8K2 5% Et5 E3 Rohs Compliant Vishay - 49P1621 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 8K2 5% Et5 E3 Rohs Compliant Vishay
49P1621
D12/crcw0805 200 8K2 5% Et5 E3 Rohs Compliant Vishay 49P1621
D12/CRCW0805 200 8K2 5% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 200 8K2 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08058K20JNEB CRCW08058K20JNEB-ND 49P1621
Product Name Vishay/DaleThick Film Resistors - SMD 1/8watt 8.2Kohms 5% Chip Resistor - Surface Mount D12/crcw0805 200 8K2 5% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 8200 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details