Vishay Precision Group Surface Mount Resistors CRCW08058K20FKEA

Description
Vishay CRCW08058K20FKEA
Request a Quote Datasheet
Description
Vishay CRCW08058K20FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791727
Surface Mount Resistors 6791727
Vishay CRCW08058K20FKEA

Vishay CRCW08058K20FKEA

Supplier's Site
Surface Mount Resistors - 6791727P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791727P
Surface Mount Resistors 6791727P
Vishay CRCW08058K20FKEA

Vishay CRCW08058K20FKEA

Supplier's Site
Surface Mount Resistors - 1694781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694781
Surface Mount Resistors 1694781
Vishay CRCW08058K20FKEA

Vishay CRCW08058K20FKEA

Supplier's Site
SMD 150V 125mW Resistor - 52-CRCW08058K20FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 125mW Resistor
52-CRCW08058K20FKEA
SMD 150V 125mW Resistor 52-CRCW08058K20FKEA
8.2kR 1% 0805 Thick Film Resistor, 150V, 125mW, SMD Product overview: CRCW08058K20FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08058K20FKEA can be used for catalog matching and distributor lookup.

8.2kR 1% 0805 Thick Film Resistor, 150V, 125mW, SMD Product overview: CRCW08058K20FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08058K20FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1110581-CRCW08058K20FKEA
Resistors - Chip Resistor - Surface Mount 1110581-CRCW08058K20FKEA
Win Source Part Number: 1110581-CRCW08058K20 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 8.2 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CRCW08058K20FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-8.20KCCT,D12/CRC W0805 100 8K2 1% ET1 E3,541-8.20KCDKR,541 -8.20KCTR Base Product Number: CRCW0805

Win Source Part Number: 1110581-CRCW08058K20FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 8.2 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): CRCW08058K20FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-8.20KCCT,D12/CRCW0805 100 8K2 1% ET1 E3,541-8.20KCDKR,541-8.20KCTR
Base Product Number: CRCW0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.20KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20KCCT-ND
Chip Resistor - Surface Mount 541-8.20KCCT-ND
8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.20KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20KCTR-ND
Chip Resistor - Surface Mount 541-8.20KCTR-ND
8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.20KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20KCDKR-ND
Chip Resistor - Surface Mount 541-8.20KCDKR-ND
8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:8.2kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW08058K20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:8.2kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW08058K20FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:8.2kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW08058K20FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:8.2kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:8.2kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Res, Thick Film, 8K2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4671 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K2, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4671
Res, Thick Film, 8K2, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4671
RES, THICK FILM, 8K2, 1%, 0.125W, 0805, REEL; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8K2, 1%, 0.125W, 0805, REEL; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8K2, 1%, 0.125W, 0805; Resistance Vishay - 53K0479 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K2, 1%, 0.125W, 0805; Resistance Vishay
53K0479
Res, Thick Film, 8K2, 1%, 0.125W, 0805; Resistance Vishay 53K0479
RES, THICK FILM, 8K2, 1%, 0.125W, 0805; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 8K2, 1%, 0.125W, 0805; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5521 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5521
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5521
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW08058K20FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08058K20FKEA
Chip Resistor - Surface Mount CRCW08058K20FKEA
RES SMD 8.2K OHM 1% 1/8W 0805

RES SMD 8.2K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6791727 6791727P 52-CRCW08058K20FKEA 1110581-CRCW08058K20FKEA 541-8.20KCCT-ND CRCW08058K20FKEA 42K4671 53K0479 61M5521 CRCW08058K20FKEA
Product Name Surface Mount Resistors Surface Mount Resistors SMD 150V 125mW Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:8.2kohm; Resistance Tolerance: 1%; Power Rating:0.... Res, Thick Film, 8K2, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 8K2, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 8200 ohms 8200 ohms 8200 ohms 8200 ohms 8200 ohms 8200 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details