Vishay Precision Group Chip Resistor - Surface Mount CRCW08058K06FKTA

Description
RES SMD 8.06K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 8.06K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08058K06FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08058K06FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08058K06FKTACT-ND
RES SMD 8.06K OHM 1% 1/8W 0805

RES SMD 8.06K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08058K06FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08058K06FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08058K06FKTADKR-ND
RES SMD 8.06K OHM 1% 1/8W 0805

RES SMD 8.06K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08058K06FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08058K06FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08058K06FKTATR-ND
8.06 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

8.06 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 8.06Kohms 1% 100ppm - CRCW08058K06FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 8.06Kohms 1% 100ppm
CRCW08058K06FKTA
Thick Film Resistors - SMD 1/8watt 8.06Kohms 1% 100ppm CRCW08058K06FKTA
Thick Film Resistors - SMD 1/8watt 8.06Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 8.06Kohms 1% 100ppm

Supplier's Site
Res, Thick Film, 8K06, 1%, 0.125W, 0805; Resistance Vishay - 92B7444 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K06, 1%, 0.125W, 0805; Resistance Vishay
92B7444
Res, Thick Film, 8K06, 1%, 0.125W, 0805; Resistance Vishay 92B7444
RES, THICK FILM, 8K06, 1%, 0.125W, 0805; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 8K06, 1%, 0.125W, 0805; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW08058K06FKTACT-ND CRCW08058K06FKTA 92B7444
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 8.06Kohms 1% 100ppm Res, Thick Film, 8K06, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176089-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details