Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 88.7ohms 1% 100ppm CRCW080588R7FKEA

Description
Thick Film Resistors - SMD 1/8watt 88.7ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 88.7ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 88.7ohms 1% 100ppm - CRCW080588R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 88.7ohms 1% 100ppm
CRCW080588R7FKEA
Thick Film Resistors - SMD 1/8watt 88.7ohms 1% 100ppm CRCW080588R7FKEA
Thick Film Resistors - SMD 1/8watt 88.7ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 88.7ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-88.7CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-88.7CTR-ND
Chip Resistor - Surface Mount 541-88.7CTR-ND
88.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

88.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-88.7CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-88.7CDKR-ND
Chip Resistor - Surface Mount 541-88.7CDKR-ND
88.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

88.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-88.7CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-88.7CCT-ND
Chip Resistor - Surface Mount 541-88.7CCT-ND
88.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

88.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 88R7, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4695 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 88R7, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4695
Res, Thick Film, 88R7, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4695
RES, THICK FILM, 88R7, 1%, 0.125W, 0805, REEL; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 88R7, 1%, 0.125W, 0805, REEL; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 88R7, 1%, 0.125W, 0805; Resistance Vishay - 53K0522 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 88R7, 1%, 0.125W, 0805; Resistance Vishay
53K0522
Res, Thick Film, 88R7, 1%, 0.125W, 0805; Resistance Vishay 53K0522
RES, THICK FILM, 88R7, 1%, 0.125W, 0805; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 88R7, 1%, 0.125W, 0805; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080588R7FKEA 541-88.7CTR-ND 42K4695
Product Name Thick Film Resistors - SMD 1/8watt 88.7ohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 88R7, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 88.7 ohms 88.7 ohms 88.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573189 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers