Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 88.7 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW080588R7FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 88.7 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 88.7 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 88.7 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4820 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 88.7 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4820
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 88.7 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4820
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 88.7 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 88.7 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site
Resistance Vishay - 29AC3769 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
29AC3769
Resistance Vishay 29AC3769
Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:150V RoHS Compliant: Yes

Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 27W4820 29AC3769
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 88.7 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details