Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:88.7kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW080588K7FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:88.7kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:88.7kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:88.7kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW080588K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:88.7kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW080588K7FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:88.7kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW080588K7FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:88.7kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:88.7kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - 541-88.7KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-88.7KCDKR-ND
Chip Resistor - Surface Mount 541-88.7KCDKR-ND
88.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

88.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-88.7KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-88.7KCCT-ND
Chip Resistor - Surface Mount 541-88.7KCCT-ND
88.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

88.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-88.7KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-88.7KCTR-ND
Chip Resistor - Surface Mount 541-88.7KCTR-ND
88.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

88.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 88K7, 1%, 0.125W, 0805; Resistance Vishay - 53K0521 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 88K7, 1%, 0.125W, 0805; Resistance Vishay
53K0521
Res, Thick Film, 88K7, 1%, 0.125W, 0805; Resistance Vishay 53K0521
RES, THICK FILM, 88K7, 1%, 0.125W, 0805; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 88K7, 1%, 0.125W, 0805; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 88K7, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4694 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 88K7, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4694
Res, Thick Film, 88K7, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4694
RES, THICK FILM, 88K7, 1%, 0.125W, 0805, REEL; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 88K7, 1%, 0.125W, 0805, REEL; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080588K7FKEA 541-88.7KCDKR-ND 53K0521
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:88.7kohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount Res, Thick Film, 88K7, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9760 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details