Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805887RFKTA

Description
RES SMD 887 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 887 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805887RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805887RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805887RFKTACT-ND
RES SMD 887 OHM 1% 1/8W 0805

RES SMD 887 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805887RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805887RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805887RFKTATR-ND
887 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

887 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805887RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805887RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805887RFKTADKR-ND
RES SMD 887 OHM 1% 1/8W 0805

RES SMD 887 OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:887ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0805887RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:887ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0805887RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:887ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805887RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:887ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:887ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 887R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5370 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 887R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5370
Res, Thick Film, 887R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5370
RES, THICK FILM, 887R, 1%, 0.125W, 0805, REEL; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 887R, 1%, 0.125W, 0805, REEL; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0805887RFKTACT-ND CRCW0805887RFKTA 07J5370
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:887ohm; Resistance Tolerance: 1%; Power Rating:0.1... Res, Thick Film, 887R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 887 ohms 887 ohms 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details