Vishay Precision Group Surface Mount Resistors CRCW0805887RFKEA

Description
Vishay CRCW0805887RFKEA
Request a Quote Datasheet
Description
Vishay CRCW0805887RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791715
Surface Mount Resistors 6791715
Vishay CRCW0805887RFKEA

Vishay CRCW0805887RFKEA

Supplier's Site
Surface Mount Resistors - 6791715P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791715P
Surface Mount Resistors 6791715P
Vishay CRCW0805887RFKEA

Vishay CRCW0805887RFKEA

Supplier's Site
Surface Mount Resistors - 1694776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694776
Surface Mount Resistors 1694776
Vishay CRCW0805887RFKEA

Vishay CRCW0805887RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-887CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-887CDKR-ND
Chip Resistor - Surface Mount 541-887CDKR-ND
887 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

887 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-887CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-887CTR-ND
Chip Resistor - Surface Mount 541-887CTR-ND
887 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

887 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-887CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-887CCT-ND
Chip Resistor - Surface Mount 541-887CCT-ND
887 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

887 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 887 OHM 1/8W 1% 0805 SMD - CRCW0805887RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/8W 1% 0805 SMD
CRCW0805887RFKEA
RES 887 OHM 1/8W 1% 0805 SMD CRCW0805887RFKEA
RES 887ohm 1/8W 1% 0805 SMD

RES 887ohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 887R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4697 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 887R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4697
Res, Thick Film, 887R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4697
RES, THICK FILM, 887R, 1%, 0.125W, 0805, REEL; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 887R, 1%, 0.125W, 0805, REEL; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 887R, 1%, 0.125W, 0805; Resistance Vishay - 53K0524 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 887R, 1%, 0.125W, 0805; Resistance Vishay
53K0524
Res, Thick Film, 887R, 1%, 0.125W, 0805; Resistance Vishay 53K0524
RES, THICK FILM, 887R, 1%, 0.125W, 0805; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 887R, 1%, 0.125W, 0805; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0805887RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805887RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805887RFKEA
RES SMD 887 OHM 1% 1/8W 0805

RES SMD 887 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6791715 6791715P 541-887CDKR-ND CRCW0805887RFKEA 42K4697 53K0524 CRCW0805887RFKEA
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 887 OHM 1/8W 1% 0805 SMD Res, Thick Film, 887R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 887R, 1%, 0.125W, 0805; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Standards and Certifications RoHS RoHS RoHS
Resistance Range 887 ohms 887 ohms 887 ohms 887 ohms 887 ohms 887 ohms
Power Rating 0.1250 watts 0.1250 watts 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data