Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:887kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805887KFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:887kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:887kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:887kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0805887KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:887kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0805887KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:887kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805887KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:887kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:887kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805887KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805887KFKTA-ND
Chip Resistor - Surface Mount CRCW0805887KFKTA-ND
887 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

887 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 887Kohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J5373 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 887Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J5373
Thick Film Resistor, 887Kohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J5373
THICK FILM RESISTOR, 887KOHM, 125mW, 1%, FULL REEL; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 887KOHM, 125mW, 1%, FULL REEL; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805887KFKTA CRCW0805887KFKTA-ND 07J5373
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:887kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Thick Film Resistor, 887Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details