VISHAY INTERTECHNOLOGY, INC.
CRCW080586R6FRT5 -- RES 86.6 .1W 1% 0805
Vishay Intertechnology, Inc.
RES 86.6 .1W 1% 0805
CRCW080586R6FRT5
Description
RES 86.6 .1W 1% 0805
Request a Quote
Email Supplier
Description
RES 86.6 .1W 1% 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW080586R6FRT5 |
|
Product Name
|
RES 86.6 .1W 1% 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
6800 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details