Vishay Intertechnology, Inc. RES, 0805, 86.6. OHM, 1% CRCW080586R6FRT1

Description
RES, 0805, 86.6.ohm, 1%
Request a Quote
Description
RES, 0805, 86.6.ohm, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0805, 86.6. OHM, 1% - CRCW080586R6FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0805, 86.6. OHM, 1%
CRCW080586R6FRT1
RES, 0805, 86.6. OHM, 1% CRCW080586R6FRT1
RES, 0805, 86.6.ohm, 1%

RES, 0805, 86.6.ohm, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW080586R6FRT1
Product Name RES, 0805, 86.6. OHM, 1%
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details